EN
  • EN
  • DE

LM3S1N16-IQR50-C5T

Part No LM3S1N16-IQR50-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 1000
Package Reel - TR
Part Status Obsolete
Number of I/O 33
Family Name LM3S1N16
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877397-LM3S1N16-IQR50-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S1N16-IQR50-C5T CAD Model

Description

The LM3S1N16-IQR50-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This microcontroller is part of the Stellaris® LM3S series, which is designed to offer a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of industrial, consumer, and embedded applications.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 50 MHz, providing a solid foundation for applications that require efficient data processing and real-time operation.
  • Memory: It comes equipped with 16KB of flash memory and 4KB of SRAM, offering ample space for program storage and sufficient RAM for runtime operations.
  • I/O Capabilities: The LM3S1N16-IQR50-C5T features a wide range of input/output options, including General Purpose I/O (GPIO) pins, serial communication interfaces like UART, SPI, and I2C, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors and devices.
  • Power Efficiency: This MCU is designed for power-sensitive applications, supporting multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods.
  • Operating Conditions: The device operates over an industrial temperature range, ensuring reliability and performance even under harsh environmental conditions.
  • Package: The LM3S1N16-IQR50-C5T is available in a compact 48-pin QFP (Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S1N16-IQR50-C5T makes it an excellent choice for a diverse array of applications, including but not limited to automation systems, consumer electronics, medical devices, and Internet of Things (IoT) endpoints. Its robust feature set ensures that developers can create sophisticated and reliable systems while maintaining cost-effectiveness and minimizing power consumption.

Conclusion

In summary, the LM3S1N16-IQR50-C5T from Texas Instruments is a powerful and efficient microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its ARM Cortex-M3 core, combined with extensive memory and I/O capabilities, make it a go-to solution for developers looking to build advanced and reliable applications.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess