EN
  • EN
  • DE

LM3S2637-IQC50-A2

Part No LM3S2637-IQC50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 2000
Package Tray
Product Status Not For New Designs
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.25V ~ 2.75V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM3S2637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 726-1062,-LM3S2637-IQC50,2156-LM3S2637-IQC50-A2-TI,TEXTISLM3S2637-IQC50-A2,-LM3S2637-IQC50-A2-NDR,LM3S2637-IQC50
Standard Package 90
Win Source Part Number 1033064-LM3S2637-IQC50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S2637-IQC50-A2 CAD Model

Description

The LM3S2637-IQC50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatility in various embedded applications. This microcontroller is part of the Stellaris® family, which is well-known for providing a balanced combination of processing power, energy efficiency, and peripheral integration.

Key Features

  • CPU: At the heart of the LM3S2637-IQC50-A2 is a 50 MHz ARM® Cortex™-M3 processor, which delivers exceptional computational performance and supports deterministic, real-time operations.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, allowing for ample space for application code and data storage.
  • I/O and Peripherals: This MCU offers a variety of peripheral interfaces, including I2C, SPI, UARTs, CAN, and SSI, which facilitate easy communication with other components in a system. It also features 16 channels of 10-bit ADCs, PWM outputs, and multiple general-purpose timers for comprehensive control applications.
  • Power Management: The LM3S2637-IQC50-A2 is designed with power efficiency in mind, supporting multiple power-saving modes to ensure optimal energy usage across different application demands.
  • Package: The device is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in environments with extreme temperature variations.

Applications

The LM3S2637-IQC50-A2 is ideal for a wide range of applications, including industrial control systems, automotive electronics, networking equipment, and consumer electronics. Its robust set of features and connectivity options make it particularly well-suited for complex tasks that require efficient data processing and precise control.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S2637-IQC50-A2 microcontroller is no exception, as it is designed to meet the rigorous standards of industrial and automotive applications, ensuring long-term performance and stability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for assistance with their embedded design needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess