EN
  • EN
  • DE

LM3S2939-IBZ50-A2T

Part No LM3S2939-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 2000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 57
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Data Converters A/D 3x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779053-LM3S2939-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S2939
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S2939-IBZ50-A2T CAD Model

Description

The LM3S2939-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This microcontroller is part of TI's Stellaris® family, known for their innovative ARM® Cortex™-M3 processors, which provide a balanced approach to power, performance, and cost-effectiveness.

Key Features

  • Core: ARM Cortex-M3 processor, which operates at a frequency of up to 50 MHz, providing a robust platform for embedded systems that require efficient data processing and real-time operations.
  • Memory: Equipped with a substantial memory configuration, including 256KB of Flash memory and 64KB of SRAM, facilitating complex program execution and data storage without external memory components.
  • I/O Capabilities: Offers a variety of input/output options with several General-Purpose Input/Output (GPIO) pins, serial communication interfaces like I2C, SPI, UART, and SSI, enabling connectivity with a wide range of peripherals and sensors.
  • Advanced Peripherals: Integrates advanced peripherals such as PWM outputs, analog-to-digital converters (ADCs), and analog comparators, enhancing its utility in control and monitoring applications.
  • Power Efficiency: Designed with power-saving modes that significantly reduce power consumption during idle periods, making it suitable for battery-operated devices.
  • Package: Available in a compact 108-ball BGA (IBZ) package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance in harsh environments.

Applications

The LM3S2939-IBZ50-A2T MCU is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Point-of-sale machines
  • Networking equipment

Support and Resources

Texas Instruments provides comprehensive support for the LM3S2939-IBZ50-A2T, including detailed datasheets, technical documentation, development tools, and software libraries. Customers can also access TI's extensive online community and support services to accelerate development and bring products to market more efficiently.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess