EN
  • EN
  • DE

LM3S3739-IQC50-A0

Part No LM3S3739-IQC50-A0
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S3739 Microcontroller | IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 61
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number LM3S3739
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1199375-LM3S3739-IQC50-A0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S3739-IQC50-A0 CAD Model

Description

Product Overview: LM3S3739-IQC50-A0

The LM3S3739-IQC50-A0 is a high-performance microcontroller unit (MCU) from the renowned manufacturer Texas Instruments. This device is part of the Stellaris® family, which is well-known for its robust ARM® Cortex™-M3 processor core. The MCU operates at a maximum frequency of 50 MHz, providing a balanced combination of computational power and energy efficiency, making it suitable for a wide range of embedded applications.

With 256 KB of flash memory and 64 KB of SRAM, the LM3S3739-IQC50-A0 offers ample space for application code and data storage. This ensures that developers have enough resources to implement complex programs and algorithms without worrying about memory constraints. Additionally, the availability of EEPROM within the device provides non-volatile storage for critical data that must persist through power cycles.

The LM3S3739-IQC50-A0 is equipped with a variety of communication interfaces, including I2C, SPI, UARTs, and CAN, which allow for flexible connectivity options with other peripherals and devices. This makes the MCU an excellent choice for industrial control systems, automotive applications, and networked devices that require reliable data exchanges.

For applications demanding real-time control, the MCU features multiple 16-bit and 32-bit timers, alongside PWM outputs that enable precise control over actuators and motors. The analog capabilities of the LM3S3739-IQC50-A0 are also noteworthy, with several ADC channels providing the means to interface with sensors and convert analog signals into digital data for processing.

Enhanced with a range of integrated peripherals such as watchdog timers, analog comparators, and a temperature sensor, this MCU is designed to maintain reliable operation under various conditions. The LM3S3739-IQC50-A0 also supports an external peripheral driver library, simplifying the development process and accelerating time-to-market for products.

Developers can take advantage of the comprehensive development tools and software support provided by Texas Instruments, which includes the StellarisWare® software suite. This suite offers a rich set of drivers, middleware, and example code to jumpstart application development on the LM3S3739-IQC50-A0.

Overall, the LM3S3739-IQC50-A0 microcontroller is a versatile and powerful component that delivers performance, connectivity, and reliability for a multitude of embedded system applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4384 $61.7536
8+ $12.6675 $101.3400
13+ $12.2716 $159.5308
17+ $11.8757 $201.8869
22+ $11.4799 $252.5578
30+ $10.2923 $308.7690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 635 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess