EN
  • EN
  • DE

LM3S5651-IBZ80-C5

Part No LM3S5651-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 108BGA  /  ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 108-BGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 67
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S5651
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 184
Win Source Part Number 1230689-LM3S5651-IBZ80-C5
Ultra Librarian 3D Model Ultra Librarian LM3S5651-IBZ80-C5 CAD Model

Description

The LM3S5651-IBZ80-C5 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This versatile microcontroller is part of the Stellaris® LM3S series, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and robust connectivity options.

Key Features

  • Core: At the heart of the LM3S5651-IBZ80-C5 is an ARM® Cortex™-M3 processor core, which operates at speeds up to 80 MHz, providing efficient computation and fast handling of complex tasks.
  • Memory: The device comes equipped with a substantial memory architecture, featuring 256KB of Flash memory for program storage and 64KB of SRAM for data processing, ensuring smooth and reliable operation.
  • Connectivity: With an integrated Ethernet MAC+PHY, CAN, USB, and multiple serial communication interfaces (UART, SPI, I2C), this MCU offers a comprehensive set of connectivity options for various communication requirements.
  • Analog and Timing Peripherals: It includes a range of analog peripherals such as ADCs and analog comparators, alongside a host of timing peripherals like PWM outputs and timers, making it ideal for control-oriented applications.
  • Power Management: The LM3S5651-IBZ80-C5 supports advanced power management techniques, including multiple power-saving modes, which enable the design of energy-efficient systems.
  • Package: The MCU is available in a compact 108-Ball BGA (IBZ) package, allowing for space-efficient designs in hardware-constrained applications.

Applications

The LM3S5651-IBZ80-C5 is suitable for a broad array of applications, particularly those requiring robust control and connectivity features. These include industrial control systems, networking equipment, point-of-sale systems, and medical devices, among others.

Support and Resources

Texas Instruments provides extensive support for the LM3S5651-IBZ80-C5 through its comprehensive online resources. Developers can access technical documentation, development tools, software libraries, and community forums to facilitate the design and development process.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess