EN
  • EN
  • DE

LM3S5Y36-IQR80-C1

Part No LM3S5Y36-IQR80-C1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64LQFP / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 5000 Microcontroller IC 32-Bit Single-Core 80MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 5000
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LM3S5Y36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342004-LM3S5Y36-IQR80-C1
Ultra Librarian 3D Model Ultra Librarian LM3S5Y36-IQR80-C1 CAD Model

Description

Product Overview: LM3S5Y36-IQR80-C1

The LM3S5Y36-IQR80-C1 is a high-performance microcontroller unit (MCU) from Texas Instruments, belonging to their Stellaris® LM3S series of ARM® Cortex™-M3 based MCUs. This product is designed to offer a balanced combination of processing power, energy efficiency, and integrated peripherals, making it an ideal choice for a wide range of applications in industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The MCU is built around a powerful ARM Cortex-M3 processor core, which operates at a frequency of up to 80 MHz, delivering robust computational capabilities and support for real-time operations.
  • Memory: It comes equipped with a generous memory configuration, including 256 KB of Flash memory for program storage and 64 KB of SRAM for data operations, which are essential for complex applications.
  • I/O and Peripherals: A wide range of integrated peripherals enhances the functionality of the LM3S5Y36-IQR80-C1. These include multiple serial communication interfaces (UART, SPI, I2C), General-Purpose Input/Output (GPIO) pins with interrupt capabilities, Analog-to-Digital Converters (ADCs), and timers for PWM or capture/compare functions.
  • Connectivity: The MCU also features integrated Ethernet MAC+PHY for network connectivity, making it suitable for connected devices within the Internet of Things (IoT).
  • Power Efficiency: Designed with power efficiency in mind, the LM3S5Y36-IQR80-C1 supports multiple power-saving modes, allowing for optimized power management in battery-powered or energy-sensitive applications.
  • Package: The device is available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Temperature Range: This MCU operates over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The versatility of the LM3S5Y36-IQR80-C1 makes it a go-to choice for diverse applications. It is particularly well-suited for industrial control systems, automotive electronics, home automation, and smart sensors. Its network capabilities also make it an excellent option for developing IoT devices that require reliable data processing and connectivity.

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem, which includes development tools, software libraries, and reference designs to accelerate the product development process. The availability of extensive documentation and a community of engineers further ensures a smooth integration of the LM3S5Y36-IQR80-C1 into any project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess