EN
  • EN
  • DE

LM3S601-IQN50-C2

Part No LM3S601-IQN50-C2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 600
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 3V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LM3S601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -LM3S601-IQN50,726-1008,TEXTISLM3S601-IQN50-C2,LM3S601-IQN50,2156-LM3S601-IQN50-C2,-LM3S601-IQN50-C2-NDR
Standard Package 250
Win Source Part Number 1014825-LM3S601-IQN50-C2
Ultra Librarian 3D Model Ultra Librarian LM3S601-IQN50-C2 CAD Model

Description

The LM3S601-IQN50-C2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of embedded applications. This device is part of the Stellaris® LM3S series, which is renowned for its integration, flexibility, and ease of use in implementing complex control and communication tasks.

Key Features

  • Core: The MCU is built around a powerful ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, delivering the muscle needed for intense data processing and real-time operations.
  • Memory: It comes equipped with 32KB of flash memory and 8KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: With a versatile set of I/O options, the LM3S601-IQN50-C2 includes 25 GPIO pins that support a variety of peripheral functions such as UART, SPI, I2C, and PWM outputs.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows the MCU to interface with analog sensors and devices, making it ideal for monitoring and control applications.
  • Power Efficiency: Designed for power-sensitive applications, this MCU offers multiple power-saving modes, which enable efficient operation and prolong battery life in portable devices.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The LM3S601-IQN50-C2 is available in a compact 48-pin QFN package, which is suitable for space-constrained applications.

Applications

The versatile feature set of the LM3S601-IQN50-C2 makes it an excellent choice for a wide range of applications, including industrial control systems, home automation, point-of-sale machines, medical devices, and IoT projects. Its robust design and comprehensive development tools support rapid prototyping and development, accelerating time-to-market for innovative products.

Support and Resources

Texas Instruments provides extensive support for the LM3S601-IQN50-C2 with development kits, software libraries, and documentation to assist designers in taking full advantage of the MCU's capabilities. Additionally, TI's active community and technical support forums offer valuable resources for troubleshooting and knowledge sharing.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess