EN
  • EN
  • DE

LM3S6420-IBZ25-A2T

Part No LM3S6420-IBZ25-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 96KB Flash 2.5V/3.3V 108-Pin NFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 25MHz
Connectivity Ethernet, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779070-LM3S6420-IBZ25-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S6420
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6420-IBZ25-A2T CAD Model

Description

The LM3S6420-IBZ25-A2T is a robust microcontroller unit (MCU) from the industry-leading manufacturer Texas Instruments. This high-performance product is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and smart home devices. With its advanced features and capabilities, the LM3S6420-IBZ25-A2T is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

Key Features

  • Core: This MCU is built around an ARM Cortex-M3 processor core, which is renowned for its exceptional efficiency and processing power. The core operates at a frequency of up to 50 MHz, providing the necessary computational speed for complex tasks.
  • Memory: It comes equipped with a substantial amount of on-chip memory, including 256KB of flash memory for program storage and 64KB of SRAM for data operations, ensuring smooth and efficient system performance.
  • I/O and Peripherals: The LM3S6420-IBZ25-A2T boasts a variety of input/output options and integrated peripherals. These include multiple serial communication interfaces, analog-to-digital converters (ADCs), general-purpose timers, and GPIOs, which offer flexibility in connecting to other devices and sensors.
  • Power Efficiency: Designed with power-sensitive applications in mind, this MCU features several power-saving modes, making it an ideal choice for battery-operated devices where power conservation is crucial.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.
  • Packaging: The device is available in a compact 108-ball BGA (IBZ) package, which allows for a reduced footprint on printed circuit boards (PCBs).

Applications

The LM3S6420-IBZ25-A2T is versatile and can be integrated into a variety of applications. Its robust design and extensive features make it suitable for:

  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Home automation and smart home devices
  • Portable medical equipment
  • Energy management and smart grid infrastructure

In conclusion, the LM3S6420-IBZ25-A2T from Texas Instruments is a powerful and reliable microcontroller that offers a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for a wide array of embedded system applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess