EN
  • EN
  • DE

LM3S6911-EQC50-A2T

Part No LM3S6911-EQC50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 6000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 779079-LM3S6911-EQC50-A2T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name LM3S6911
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S6911-EQC50-A2T CAD Model

Description

The LM3S6911-EQC50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust processing capabilities and versatile features. This MCU is part of the Stellaris® family, designed to offer a balanced combination of performance, power efficiency, and peripheral integration suitable for a wide range of applications.

Key Features

  • Core: The LM3S6911-EQC50-A2T is built around an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing efficient handling of complex algorithms and control tasks.
  • Memory: It comes equipped with a generous memory configuration, including 256 KB of Flash memory for program storage and 64 KB of SRAM for data, ensuring ample space for application code and runtime operations.
  • Communication Peripherals: This MCU includes a diverse set of communication interfaces such as I2C, SPI, UARTs, and CAN, enabling seamless connectivity with a variety of peripherals and other microcontrollers.
  • GPIO: The device boasts a high number of General-Purpose Input/Output (GPIO) pins that are highly configurable, supporting a range of functionalities for interfacing with external components.
  • Analog Integration: Integrated analog features include Analog-to-Digital Converters (ADCs) and Analog Comparators, facilitating the direct interfacing with sensors and other analog signals.
  • Timers: Multiple 32-bit and 16-bit timers are available, offering precision timing solutions for events, pulse width modulation (PWM), and other time-sensitive operations.
  • Power Management: The MCU incorporates advanced power management techniques, allowing for efficient operation through multiple power-saving modes.

Applications

The LM3S6911-EQC50-A2T is ideally suited for a broad range of applications, including industrial control systems, automotive electronics, robotics, and networked communication devices. Its robust feature set and high integration level make it a prime choice for designers looking to optimize their systems for performance and cost.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The LM3S6911-EQC50-A2T is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and automotive markets.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess