EN
  • EN
  • DE

LM3S6965-IBZ50-A2

Part No LM3S6965-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 6000
Package Tray
Number of I/O 42
Family Name LM3S6965
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -LM3S6965-IBZ50, -LM3S6965-IBZ50-A2-NDR, 726-1166, LM3S6965-IBZ50, LM3S6965IBZ50A2
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877405-LM3S6965-IBZ50-A2
Ultra Librarian 3D Model Ultra Librarian LM3S6965-IBZ50-A2 CAD Model

Description

The LM3S6965-IBZ50-A2 is a sophisticated microcontroller unit (MCU) produced by Texas Instruments, designed to offer a high-performance processing solution for embedded applications. This powerful microcontroller is part of the Stellaris® family, known for their integration of advanced control peripherals, exceptional processing capabilities, and enhanced connectivity features.

Key Features

  • Core: The LM3S6965-IBZ50-A2 is built around an ARM® Cortex™-M3 processor core, which operates at up to 50 MHz, delivering efficient performance and low-power operation suitable for a wide range of applications.
  • Memory: It comes equipped with 256 KB of single-cycle Flash memory and 64 KB of SRAM, providing ample space for complex programs and real-time data processing.
  • Communication Interfaces: This MCU features a variety of communication interfaces, including Ethernet MAC+PHY, CAN, UARTs, SSI, SPI, and I2C, enabling it to handle complex connectivity requirements with ease.
  • Advanced Peripherals: With integrated peripherals such as PWM outputs, analog comparators, and a 12-bit ADC, the LM3S6965-IBZ50-A2 is well-suited for control-oriented tasks in industrial, automotive, and consumer electronics applications.
  • Power Management: The device supports several power-saving modes, making it an excellent choice for battery-powered or energy-conscious designs.
  • Package: The LM3S6965-IBZ50-A2 is available in a compact 108-ball BGA package, which is ideal for space-constrained applications.

Applications

The versatility of the LM3S6965-IBZ50-A2 allows it to be used in a broad range of applications, including industrial automation, network appliances, medical equipment, and point-of-sale systems. Its robust set of features and connectivity options make it particularly well-suited for IoT devices and smart connected solutions.

Support and Resources

Texas Instruments provides extensive support for the LM3S6965-IBZ50-A2, including technical documentation, software libraries, and development tools. Designers can leverage these resources to accelerate the development process and bring their products to market more quickly.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9721 $55.7768
18+ $5.7207 $102.9726
28+ $5.5420 $155.1760
38+ $5.3632 $203.8016
49+ $5.1844 $254.0356
65+ $4.6481 $302.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess