EN
  • EN
  • DE

LM3S8930-IBZ50-A2T

Part No LM3S8930-IBZ50-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Stellaris ARM Cortex-M3S 8000
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2.25 V ~ 2.75 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 108-LFBGA
Manufacturer Package 108-BGA (10x10)
Win Source Part Number 779097-LM3S8930-IBZ50-A2T
Popularity Medium
Supply and Demand Status Limited
Family Name LM3S8930
Introduction Date June 04, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3S8930-IBZ50-A2T CAD Model

Description

Product Overview: LM3S8930-IBZ50-A2T

The LM3S8930-IBZ50-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features designed to cater to a wide array of embedded applications. This product is part of the Stellaris® family, which is well-regarded for providing integrated solutions that combine the convenience of an advanced 32-bit ARM® Cortex™-M3 processor with an array of peripherals and memory options.

Key Features

  • Processor Core: At the heart of the LM3S8930-IBZ50-A2T lies an efficient ARM Cortex-M3 processor capable of speeds up to 50 MHz, delivering the computational power necessary for complex tasks and algorithms.
  • Memory: This MCU comes equipped with a generous memory configuration, including 256KB of flash memory for program storage and 64KB of SRAM, enabling robust application development and data handling.
  • Communication Interfaces: A range of communication interfaces such as I2C, SPI, UARTs, and SSI are available, providing seamless connectivity options for various peripherals and external devices.
  • Integrated Peripherals: The device includes a host of integrated peripherals like analog-to-digital converters (ADCs), PWM outputs, timers, and GPIOs, which facilitate a wide range of functions without the need for additional components.
  • Power Management: With its power-saving modes, the LM3S8930-IBZ50-A2T is designed for energy efficiency, making it an ideal choice for battery-operated devices and applications where power conservation is critical.
  • Package: The MCU is available in a compact 108-Ball BGA package, allowing for a minimal footprint on printed circuit boards and making it suitable for space-constrained applications.

Applications

The versatility of the LM3S8930-IBZ50-A2T makes it suitable for a broad spectrum of applications, including industrial control systems, networking equipment, point-of-sale machines, medical devices, and more. Its robust set of features and connectivity options allow designers to create sophisticated and reliable systems with reduced development time and cost.

Overall, the LM3S8930-IBZ50-A2T from Texas Instruments represents a powerful and flexible microcontroller solution that can meet the demands of modern embedded systems, offering a balance of performance, power efficiency, and integration that is hard to match.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess