EN
  • EN
  • DE

LM3S8962-IBZ50-A2

Part No LM3S8962-IBZ50-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris® LM3S8962 Microcontroller | IC MCU 32BIT 256KB FLASH 108BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, Ethernet, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 42
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 2.25V ~ 2.75V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 108-LFBGA
Supplier Device Package 108-BGA
Family Part Number LM3S8962
Manufacturer Pack Quantity 184
MSL Level 3 (168 Hours)
Win Source Part Number 1199428-LM3S8962-IBZ50-A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S8962-IBZ50-A2 CAD Model

Description

Product Overview: LM3S8962-IBZ50-A2

The LM3S8962-IBZ50-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features. Designed to cater to a wide array of applications, this MCU is part of the Stellaris® family, which is well-known for providing innovative solutions in embedded systems.

Key Features

  • Core: The heart of the LM3S8962-IBZ50-A2 is an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz. This core is designed for high performance and low-power operation, making it ideal for a variety of applications that require efficient processing capabilities.
  • Memory: It comes equipped with 256 KB of flash memory and 64 KB of SRAM, providing ample space for program storage and smooth operation of complex applications.
  • Communication Interfaces: The MCU offers a range of communication options including USB, CAN, UARTs, SSI, SPI, and I²C, enabling easy integration with peripheral devices and facilitating versatile connectivity solutions.
  • Analog Features: With its integrated analog-to-digital converters (ADCs) and analog comparators, the LM3S8962-IBZ50-A2 is capable of handling complex analog signals, which is crucial for sensor interfacing and real-time data analysis.
  • Timers: A comprehensive set of timers including PWM, capture/compare, and watchdog timers, provide precision timing solutions for a variety of applications, from motor control to event counting.
  • Temperature Range: This MCU is designed to operate over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The LM3S8962-IBZ50-A2 is ideal for a diverse range of applications such as industrial control systems, automotive electronics, robotics, and network appliances. Its robust set of features makes it particularly well-suited for applications requiring high levels of integration, precision, and reliability.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3S8962-IBZ50-A2 is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the field, making it a trustworthy choice for critical applications.

In summary, the LM3S8962-IBZ50-A2 from Texas Instruments is a versatile and powerful microcontroller that offers an excellent balance of performance, power efficiency, and feature integration, making it an ideal choice for a wide range of embedded system applications.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess