EN
  • EN
  • DE

LM3S9B95-IQC80-C5T

Part No LM3S9B95-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 1054189-LM3S9B95-IQC80-C5T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3S9B95-IQC80-C5T CAD Model

Description

Product Overview: LM3S9B95-IQC80-C5T

The LM3S9B95-IQC80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This ARM Cortex-M3 based MCU is tailored for industrial, automotive, and consumer applications where reliability and efficiency are paramount. With its 32-bit processing capability, the LM3S9B95-IQC80-C5T offers a perfect blend of power and precision for complex embedded systems.

Key Features:

  • CPU: ARM Cortex-M3 processor, which operates at a frequency of up to 80 MHz, delivering exceptional processing speed and efficiency.
  • Memory: Equipped with a generous 256 KB of flash memory and 96 KB of SRAM, providing ample space for application code and data storage.
  • I/O: A wide range of I/O options including GPIOs, UARTs, I2C, SPI, CAN, and USB, ensuring versatile connectivity for various peripheral devices.
  • Analog: Integrated analog features such as ADCs and DACs for real-time data acquisition and control tasks.
  • Timers: Multiple timers and PWM outputs for precise timing and control applications.
  • Power Management: Advanced power management techniques implemented for low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Package: Housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), optimizing board space without compromising functionality.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The LM3S9B95-IQC80-C5T is adept for a wide array of applications such as industrial control systems, automotive electronics, home automation, and portable medical devices. Its robust architecture and comprehensive feature set make it an ideal choice for designers looking to develop sophisticated and reliable embedded solutions.

Support and Resources:

Texas Instruments provides extensive support for the LM3S9B95-IQC80-C5T, including technical documentation, development tools, software libraries, and a vibrant community forum. Customers can access these resources to expedite the design process and bring products to market faster.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess