EN
  • EN
  • DE

LM3S9B96-IBZ80-C5

Part No LM3S9B96-IBZ80-C5
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 256KB Flash 1.3V/3.3V 108-Pin NFBGA Tray / IC MCU 32BIT 256KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.235 V to 1.365 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 108-BGA (10x10)
Win Source Part Number 84299-LM3S9B96-IBZ80-C5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3S9B96
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3S9B96-IBZ80-C5 CAD Model

Description

The LM3S9B96-IBZ80-C5 is a high-performance microcontroller produced by Texas Instruments, a leading manufacturer of semiconductors and integrated circuits.

  • Description: This microcontroller is part of the Stellaris series and is designed to offer a wide range of features and capabilities that make it suitable for a variety of applications.
  • Core: The LM3S9B96-IBZ80-C5 microcontroller is built around a 32-bit ARM Cortex-M3 processor core.
  • Efficiency: This processor core is known for its high efficiency and low power consumption, making it ideal for battery-powered devices.
  • Speed: The microcontroller operates @ a speed of up to 80 MHz, providing ample processing power for most applications.
  • Peripheral Support: One of the defining features of the LM3S9B96-IBZ80-C5 is its extensive on-chip peripheral support. This includes a variety of communication interfaces such as Ethernet MAC and PHY, USB OTG/Host/Device, and CAN.
  • Other Peripherals: Other peripherals include a 12-bit ADC, a motion control PWM, a quadrature encoder input, and a multitude of GPIOs. These features make the microcontroller highly versatile and adaptable, capable of handling a wide range of tasks and functions.
  • On-Chip Memory: The microcontroller also comes with a large amount of on-chip memory. This includes 256KB of single-cycle flash memory and 96KB of single-cycle SRAM.
  • Data Retrieval: This allows for the storage of large programs and data sets, and the single-cycle access ensures quick and efficient data retrieval and processing.
  • Power Efficiency: The LM3S9B96-IBZ80-C5 is also designed with power efficiency in mind. It features a variety of power-saving modes, including sleep, deep sleep, and hibernate modes.
  • Power Consumption: These modes allow the microcontroller to conserve power when not in use, extending battery life and reducing overall power consumption.
  • Software Support: In terms of software support, the LM3S9B96-IBZ80-C5 is compatible with a wide range of development tools and real-time operating systems. This includes the Texas Instruments Code Composer Studio, as well as the Keil, IAR, and GCC toolchains.
  • Compatibility: This compatibility ensures that developers have the flexibility to use the tools and systems that best meet their needs.
  • Conclusion: In conclusion, the LM3S9B96-IBZ80-C5 microcontroller from Texas Instruments is a powerful, versatile, and efficient device that is well-suited to a wide range of applications. Its combination of processing power, extensive peripheral support, large on-chip memory, power efficiency, and software compatibility make it a top choice for developers and engineers.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess