EN
  • EN
  • DE

LM3S9B96-IQC80-C5T

Part No LM3S9B96-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 65
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.235V ~ 1.365V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LM3S9B96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LM3S9B96IQC80C5T, LM3S9B96-IQC80-C5T-ND, 296-31673-6, 296-31673-2, 296-31673-1
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844773-LM3S9B96-IQC80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S9B96-IQC80-C5T CAD Model

Description

The LM3S9B96-IQC80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust processing capabilities and versatile features. Designed to cater to a wide range of applications, this MCU is an ideal choice for embedded systems requiring efficient power management, advanced communication protocols, and significant computational power.

Key Features

  • Core: The heart of the LM3S9B96-IQC80-C5T is an ARM Cortex-M3 processor, which operates at speeds up to 80 MHz. This 32-bit RISC core delivers the perfect balance between power efficiency and performance, making it suitable for both battery-powered and mains-connected applications.
  • Memory: With 512 KB of flash memory and 96 KB of SRAM, this MCU provides ample space for complex application code and data storage. The flash memory is highly reliable, offering both pre-programmed and user-programmable options.
  • I/O and Peripherals: This device boasts an extensive set of peripherals, including multiple serial communication interfaces such as UART, SSI, I2C, and USB. It also features a range of timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing a versatile platform for interfacing with various sensors and actuators.
  • Power Management: The LM3S9B96-IQC80-C5T excels in power management with integrated features that support multiple power-saving modes. This allows for optimal power consumption tailored to the needs of the application, extending battery life and reducing energy costs.
  • Package and Temperature: Encased in a compact 100-pin LQFP (Low-profile Quad Flat Package), the LM3S9B96-IQC80-C5T is designed for space-constrained environments. It is also characterized by an industrial temperature range, ensuring reliable operation under extreme conditions.

Applications

The LM3S9B96-IQC80-C5T is a versatile MCU that can be used in a variety of applications, including industrial control systems, medical devices, automotive electronics, and smart home automation. Its rich set of features and peripherals, combined with the powerful ARM Cortex-M3 core, make it a smart choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Lowest to $46.5153
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $3.7411
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 128QFP / MCU 16-bit H8S/2600 CISC 256KB Flash 5V 128-Pin PQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $19.2213
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $28.7989
Infineon Technologies
IC MCU 8BIT 16KB FLASH 38TSSOP
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess