EN
  • EN
  • DE

LM3S9D90-IQC80-A2

Part No LM3S9D90-IQC80-A2
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Stellaris LM3S9D90 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1199436-LM3S9D90-IQC80-A2
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM3S9D90
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM3S9D90-IQC80-A2 CAD Model

Description

Introducing the LM3S9D90-IQC80-A2 Microcontroller from Texas Instruments

The LM3S9D90-IQC80-A2 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding needs of modern embedded systems. This device is part of the Stellaris® family, which is renowned for its integration of advanced control peripherals, exceptional processing capabilities, and robust connectivity features.

Core Features

  • ARM Cortex-M3 Processor: At the heart of the LM3S9D90-IQC80-A2 lies an ARM Cortex-M3 processor core, which operates at speeds up to 80 MHz. This core provides the efficiency and processing power required for complex algorithms and control tasks.
  • Memory Configuration: The MCU is equipped with a substantial memory architecture, featuring 256KB of flash memory for reliable code storage and 96KB of SRAM for efficient data handling.
  • Advanced Peripherals: A wide array of peripherals enhances the functionality of this MCU, including PWM outputs, analog-to-digital converters (ADCs), UARTs, I2C, SPI, and CAN interfaces for versatile communication and control options.
  • Robust Connectivity: With its integrated Ethernet MAC and PHY, the LM3S9D90-IQC80-A2 facilitates seamless connectivity, making it ideal for networked applications.
  • Industrial Operating Temperature Range: This microcontroller is designed to operate reliably in harsh environments, with an industrial temperature range of -40°C to 85°C.

Applications

The LM3S9D90-IQC80-A2 is suited for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Motor control
  • Embedded networking
  • Medical devices

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools and software to streamline the design process. With the LM3S9D90-IQC80-A2, engineers have access to an extensive ecosystem, including development kits, reference designs, and the StellarisWare® software, which provides sample code and libraries to accelerate product development.

In summary, the LM3S9D90-IQC80-A2 from Texas Instruments is a versatile and powerful microcontroller that offers a balance of performance, memory, and peripherals, making it an excellent choice for engineers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5143 $50.2860
49+ $2.0631 $101.0919
76+ $1.9986 $151.8936
104+ $1.9341 $201.1464
134+ $1.8697 $250.5398
179+ $1.6762 $300.0398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess