EN
  • EN
  • DE
  • IT

LM3S9G97-IBZ80-A2T

Part No LM3S9G97-IBZ80-A2T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 108BGA / ARM® Cortex®-M3 Stellaris® ARM® Cortex®-M3S 9000 Microcontroller IC 32-Bit Single-Core 80MHz 384KB (384K x 8) FLASH 108-BGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Tape & Reel
Product Status Obsolete
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, I²C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 60
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.235V ~ 1.365V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 108-LFBGA
Supplier Device Package 108-BGA (10x10)
Base Product Number LM3S9G97
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1341981-LM3S9G97-IBZ80-A2T
Ultra Librarian 3D Model Ultra Librarian LM3S9G97-IBZ80-A2T CAD Model

Description

The LM3S9G97-IBZ80-A2T is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust architecture and versatile features designed to cater to a wide range of applications. This MCU is part of the Stellaris® LM3S series, which is well-suited for industrial, automotive, and consumer electronics applications due to its reliability and integration capabilities.

Key Features

  • Core: The LM3S9G97-IBZ80-A2T is built around an ARM® Cortex™-M3 processor core, which operates at speeds of up to 80 MHz, providing the computational power necessary for complex tasks and real-time processing requirements.
  • Memory: It comes equipped with a generous memory configuration, including 256KB of flash memory for program storage and 96KB of SRAM, ensuring ample space for application code and data handling.
  • Communication Interfaces: A variety of communication interfaces are supported, such as I2C, SPI, UARTs, and CAN, enabling the MCU to connect with other peripherals and systems easily.
  • Timers and PWM: The device includes multiple 32-bit timers, as well as PWM outputs, which are essential for tasks requiring precise timing and control, such as motor control applications.
  • Analog Features: Integrated analog-to-digital converters (ADCs) and analog comparators facilitate the interfacing with analog sensors and the implementation of complex control systems.
  • I/O Ports: A rich set of GPIO (General-Purpose Input/Output) ports allows for versatile connection options to various external components and modules.
  • Power Management: Advanced power management features enable efficient power consumption, making the LM3S9G97-IBZ80-A2T suitable for battery-powered and energy-sensitive applications.

Applications

The LM3S9G97-IBZ80-A2T MCU is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Portable instrumentation
  • Consumer electronics

In conclusion, the LM3S9G97-IBZ80-A2T from Texas Instruments is a versatile and powerful microcontroller that delivers the performance, connectivity, and efficiency needed for today's demanding embedded systems.

You May Also Be Interested in

Renesas Electronics America
MICROCONTROLLER, 8-BIT, OTPROM, / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFP
Need more? Email Us
National Semiconductor (TI)
IC MCU 8BIT 8KB OTP 44PLCC
Lowest to $5.2714
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess