EN
  • EN
  • DE

LM4030AMFX-2.5/NOPB

Part No LM4030AMFX-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 105μVp-p
Current - Cathode 120μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199451-LM4030AMFX-2.5/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4030
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4030AMFX-2.5/NOPB CAD Model

Description

Product Overview: LM4030AMFX-2.5/NOPB

The LM4030AMFX-2.5/NOPB is a precision voltage reference component manufactured by Texas Instruments, renowned for its stability and accuracy. This product is specifically designed to offer a fixed 2.5V output voltage, which is essential for various applications that require a stable reference voltage.

Key Features

  • Precision Voltage: The device provides a highly accurate 2.5V output, making it suitable for critical applications where precision is paramount.
  • Low Temperature Coefficient: With an impressive low temperature coefficient, the LM4030AMFX-2.5/NOPB ensures minimal deviation in output voltage over a wide temperature range, enhancing the reliability of the system it's integrated into.
  • Wide Operating Current Range: This voltage reference can operate over a broad range of currents, providing flexibility in various operating conditions.
  • Stable with Capacitive Loads: The LM4030AMFX-2.5/NOPB is designed to remain stable with capacitive loads, which is critical for maintaining performance in dynamic systems.
  • No Output Capacitor Required: The device does not require an external capacitor to achieve stability, which simplifies design and reduces component count.
  • Extended Temperature Range: It operates effectively across an extended industrial temperature range, ensuring performance in a variety of environments.

Applications

Due to its precision and stability, the LM4030AMFX-2.5/NOPB is ideal for a wide range of applications, including:

  • Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Instrumentation
  • Portable, Battery-Powered Equipment
  • Automotive Electronics
  • Precision Power Supplies

Package and Quality

The LM4030AMFX-2.5/NOPB comes in an SOT-23 package, which is known for its small footprint, making it suitable for space-constrained applications. Additionally, the "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its combination of precision, stability, and versatility, the LM4030AMFX-2.5/NOPB from Texas Instruments stands out as a reliable choice for engineers and designers looking for a fixed voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9661 $51.5593
31+ $3.2543 $100.8833
48+ $3.1526 $151.3248
66+ $3.0509 $201.3594
85+ $2.9492 $250.6820
114+ $2.6441 $301.4274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess