EN
  • EN
  • DE
  • IT

LM4040AIZ-10.0/NOPB

Part No LM4040AIZ-10.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 10V TO92-3 / V-Ref Precision 10V 15mA 3-Pin TO-92 Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Reference Type Shunt
Output Type Fixed
Output Voltage 10V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 180μVrms
Current - Cathode 103μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 779115-LM4040AIZ-10.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040AIZ-10.0/NOPB CAD Model

Description

Product Overview

The LM4040AIZ-10.0/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments. This high-quality component offers a fixed reverse breakdown voltage of 10.0V with an impressive accuracy level. It is widely used in various applications, including portable and battery-powered electronics, data acquisition systems, and medical and industrial equipment, due to its stability and low power consumption.

Key Features

  • Reference Voltage: 10.0V with a ±0.1% tolerance at 25°C for high precision applications.
  • Temperature Coefficient: Low temperature coefficient of typically 20 ppm/°C, ensuring stable performance over a wide range of temperatures.
  • Low Dynamic Impedance: The dynamic output impedance is typically 0.6Ω, which helps maintain voltage stability during load changes.
  • Wide Operating Current: Suitable for a broad range of operating currents from 60µA to 15mA, making it versatile for different circuit designs.
  • Package: Offered in a TO-92 package, the LM4040AIZ-10.0/NOPB is designed for through-hole mounting, making it easy to integrate into a variety of PCB designs.

Quality and Reliability

As with all Texas Instruments products, the LM4040AIZ-10.0/NOPB is built with a commitment to quality. The device is lead-free and RoHS compliant, adhering to environmental standards. Additionally, it comes with a "NOPB" designation, indicating that it is provided without lead (Pb) in its composition, making it more environmentally friendly.

Applications

The LM4040AIZ-10.0/NOPB is suitable for a wide array of applications where precision voltage reference is crucial. It can be used in:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies and power management systems
  • Industrial instrumentation
  • Medical devices

Its robust design and reliable performance make the LM4040AIZ-10.0/NOPB an excellent choice for designers seeking a dependable voltage reference source in their electronic projects.

You May Also Be Interested in

National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.0361
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Micropower Voltage Reference
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5382 $56.6112
39+ $2.9032 $113.2248
60+ $2.8124 $168.7440
83+ $2.7217 $225.9011
107+ $2.6310 $281.5170
143+ $2.3588 $337.3084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess