EN
  • EN
  • DE

LM4040B25IDBZTG4

Part No LM4040B25IDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054231-LM4040B25IDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B25IDBZTG4 CAD Model

Description

The LM4040B25IDBZTG4 from Texas Instruments is a high-precision shunt voltage reference that provides a fixed voltage output of 2.5V. This device is designed for a wide range of applications, including portable battery-powered equipment, power supplies, and data-acquisition systems, among others.

Key Features

  • Output Voltage: The LM4040B25IDBZTG4 offers a stable and precise 2.5V output, which is essential for critical applications requiring a reference voltage.
  • Accuracy: This device maintains high accuracy with a typical initial accuracy of 0.1% and a maximum of 0.2% over the full temperature range.
  • Temperature Coefficient: It features an excellent temperature coefficient, with a typical drift of only 75 ppm/°C, ensuring reliable performance under varying environmental conditions.
  • Low Dynamic Impedance: A low dynamic impedance of 0.6 ohms combined with a wide operating current range enhances the stability and load regulation characteristics of this voltage reference.
  • Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Extended Temperature Range: It operates over an extended industrial temperature range of −40°C to +85°C, making it versatile for various industrial applications.

Applications

The LM4040B25IDBZTG4 is ideal for multiple applications, including:

  • Precision data systems
  • Portable, battery-powered equipment
  • Analog and digital electronics
  • Power supplies
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040B25IDBZTG4 is no exception. It is designed and manufactured to meet the highest industry standards, ensuring consistent performance and durability for your critical applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess