EN
  • EN
  • DE

LM4040B30IDBZT

Part No LM4040B30IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 82μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054233-LM4040B30IDBZT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4040B30IDBZT CAD Model

Description

Texas Instruments LM4040B30IDBZT Precision Voltage Reference

The LM4040B30IDBZT from Texas Instruments is a high-precision, shunt voltage reference that offers a fixed voltage of 3.0V with an impressive accuracy. This component is part of the LM4040 series, which is known for its stability and low dynamic impedance, making it an ideal choice for a wide range of applications where precise voltage calibration is crucial.

This voltage reference comes in a small SOT-23 package, which is perfect for space-constrained applications. Despite its compact size, the LM4040B30IDBZT does not compromise on performance, offering a temperature coefficient of just 100 ppm/°C in the -40°C to +85°C temperature range. This ensures reliable operation even under varying environmental conditions.

The LM4040B30IDBZT is suitable for high-precision data conversion in systems requiring a stable reference voltage, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). It is also a reliable choice for battery-powered and portable devices, thanks to its low power consumption and wide operating current range of 60 µA to 15 mA.

With a maximum initial accuracy of ±0.5% and a load regulation of 80 ppm/mA, users can trust in the consistent performance of the LM4040B30IDBZT for their critical applications. It is also a robust option, featuring a reverse breakdown voltage of 6.5V, which provides protection against reverse voltage conditions.

Texas Instruments ensures that the LM4040B30IDBZT meets rigorous industry standards for quality and reliability. It is an excellent choice for designers and engineers looking for a stable voltage reference that can be easily integrated into a wide range of electronic systems, from industrial controls to medical devices.

In summary, the LM4040B30IDBZT is a versatile and precise voltage reference component that combines high accuracy with a compact footprint and robust performance, making it a top choice for professionals in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess