EN
  • EN
  • DE

LM4040B50IDBZRG4

Part No LM4040B50IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 95μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054236-LM4040B50IDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B50IDBZRG4 CAD Model

Description

LM4040B50IDBZRG4 Precision Micropower Shunt Voltage Reference

The LM4040B50IDBZRG4 is a high-precision, micropower shunt voltage reference designed and manufactured by Texas Instruments. This device provides a fixed voltage reference of 5.0V with an impressive accuracy of ±0.1% at 25°C and ±0.2% over the entire industrial temperature range of −40°C to +85°C. It is a versatile component suitable for a wide range of applications, including portable and battery-powered electronics, power supplies, and data acquisition systems.

Constructed with an advanced process, the LM4040B50IDBZRG4 offers excellent stability and low dynamic impedance, ensuring a stable voltage reference under varying load conditions. This feature is critical for applications requiring precise voltage measurements and stable power supply operation. The device is also characterized for reverse breakdown voltage, which is crucial for performance consistency and reliability.

One of the key advantages of the LM4040B50IDBZRG4 is its low power consumption, drawing a minimal quiescent current, which makes it an ideal choice for battery-operated and energy-efficient designs. Additionally, it comes in a small SOT-23 package, which is beneficial for space-constrained applications and helps to minimize the overall footprint of the electronic design.

For ease of integration into various circuits, the LM4040B50IDBZRG4 is offered with a wide operating current range of 60 μA to 15 mA. This flexibility allows designers to use the device in a broad spectrum of operating conditions without compromising performance.

Other features include a robust electrostatic discharge (ESD) protection, ensuring the device's resilience in harsh environments, and its ability to maintain performance over the device's lifespan. Texas Instruments' commitment to quality and reliability is evident in the LM4040B50IDBZRG4, making it a trusted choice for engineers and designers looking for a stable and precise voltage reference solution.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0497 $51.8449
40+ $2.5023 $100.0920
62+ $2.4241 $150.2942
86+ $2.3459 $201.7474
111+ $2.2677 $251.7147
148+ $2.0331 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess