EN
  • EN
  • DE

LM4040B82IDCKR

Part No LM4040B82IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 8.192V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 8.192V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 130μVrms
Current - Cathode 110μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1054239-LM4040B82IDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040B82IDCKR CAD Model

Description

The LM4040B82IDCKR is a high-quality, precision voltage reference from Texas Instruments, renowned for its stability and accuracy. Designed for applications that require a fixed voltage reference, this component is an essential building block in many electronic systems, ranging from data acquisition to instrumentation and control systems.

Key Features

  • Precision Reference Voltage: The device offers a precise 8.192V output, making it suitable for various applications that require a stable reference.
  • Temperature Coefficient: It boasts an impressive temperature coefficient, ensuring minimal deviation across a wide temperature range, which is crucial for maintaining accuracy in thermally challenging environments.
  • Low Dropout Voltage: The LM4040B82IDCKR operates with a low dropout voltage, enhancing its performance in applications with a limited power supply voltage range.
  • Wide Operating Current: This voltage reference can operate over a broad current range, providing design flexibility and compatibility with a diverse set of circuits and components.
  • High Output Current: It is capable of sourcing and sinking high output current, which is beneficial when driving heavy loads or when used in parallel with other components.
  • Small Form Factor: Packaged in a small SC-70 (SOT-323) package, the LM4040B82IDCKR is ideal for space-constrained applications, allowing for compact circuit design.

Applications

The LM4040B82IDCKR is versatile and can be employed in a multitude of applications, including but not limited to:

  • Portable, battery-powered devices
  • Data converters and precision analog-to-digital converters (ADCs)
  • Industrial equipment calibration
  • Medical and scientific instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4040B82IDCKR voltage reference is no exception, offering excellent reliability for critical applications where consistent performance is paramount.

With its combination of precision, stability, and compact size, the LM4040B82IDCKR from Texas Instruments stands out as a premium choice for designers looking to ensure the accuracy and integrity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess