EN
  • EN
  • DE

LM4040C20IDBZRG4

Part No LM4040C20IDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 2.048-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-3
Cathode Current 75 µA
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Max Output Voltage 2.048 V
Min Operating Temperature -40 °C
Number of Channels 1
Number of Pins 3
Output Current 15 mA
Output Voltage 2.048 V
Packaging Tape & Reel (TR)
Radiation Hardening No
REACH SVHC Unknown
Reference Type Shunt
Reference Voltage 2.048 V
RoHS Compliant
Temperature Coefficient 15 ppm/°C
Tolerance 0.5 %
Win Source Part Number 1070080-LM4040C20IDBZRG4
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040C20IDBZRG4 CAD Model

Description

The LM4040C20IDBZRG4 is a precision micro-power shunt voltage reference from Texas Instruments, designed for a wide spectrum of electronic applications requiring a stable and accurate reference voltage. This device offers a fixed reverse breakdown voltage of 2.048V with an impressive stability and low temperature coefficient, making it a reliable choice for critical applications where voltage precision is key.

Key Features

  • Accuracy: The LM4040C20IDBZRG4 provides a high level of accuracy with a typical deviation of ±0.1% and a maximum deviation of ±0.5% over the entire industrial temperature range (-40°C to +85°C).
  • Low Temperature Coefficient: This device has an excellent temperature coefficient, typically rated at 100 ppm/°C, which ensures consistent performance across a wide range of operating temperatures.
  • Wide Operating Current: It operates over a broad current range from 60µA to 15mA, offering flexibility in various circuit designs.
  • High Output Current: Despite its small form factor, the LM4040C20IDBZRG4 can source or sink up to 15mA of output current, suitable for driving heavier loads when necessary.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, ensuring a stable reference voltage even under varying load conditions.
  • Small Package Size: It comes in a small SOT-23 package, making it ideal for space-constrained applications.

Applications

The LM4040C20IDBZRG4 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4040C20IDBZRG4 is no exception. This voltage reference is designed to meet the stringent requirements of various industries, ensuring long-term stability and performance in your electronic designs.

In summary, the LM4040C20IDBZRG4 from Texas Instruments is a high-precision, robust voltage reference that offers designers a reliable and easy-to-use solution for maintaining accurate voltage levels in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3799 $51.2865
285+ $0.3559 $101.4315
440+ $0.3439 $151.3160
630+ $0.3198 $201.4740
815+ $0.3078 $250.8570
1,015+ $0.2958 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess