EN
  • EN
  • DE

LM4040CIM3X-3.0

Part No LM4040CIM3X-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4040-N/LM4040Q-N Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 3V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 3V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4040
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199505-LM4040CIM3X-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040CIM3X-3.0 CAD Model

Description

Product Overview: LM4040CIM3X-3.0 Precision Voltage Reference

The LM4040CIM3X-3.0 is a high-precision voltage reference module from Texas Instruments, renowned for its stability and accuracy in critical applications. Designed with advanced technology, this device offers a fixed reverse breakdown voltage of 3.0V with a tight tolerance. It is an ideal choice for providing a stable reference voltage in a variety of electronic circuits.

Key Features

  • Fixed Output Voltage: 3.0V with an impressive initial accuracy.
  • Low Temperature Coefficient: Ensures minimal voltage deviation over temperature variations, providing a reliable performance across a wide range of operating conditions.
  • Low Dynamic Impedance: The device maintains a stable voltage under varying load conditions, making it suitable for high-precision applications.
  • Wide Operating Current: Offers flexibility in design, accommodating a broad range of current requirements.
  • Extended Operating Temperature Range: Suitable for industrial applications with demanding temperature specifications.
  • Compact Package: Available in a small SOT-23 package, it is perfect for space-constrained applications.

Applications

The LM4040CIM3X-3.0 is versatile and can be used in various applications including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)
  • Power supplies
  • Instrumentation

Quality and Reliability

As with all Texas Instruments products, the LM4040CIM3X-3.0 is manufactured to the highest standards of quality and reliability. Users can trust this voltage reference to deliver consistent performance and maintain its precision over time, even in the most challenging conditions.

Ordering Information

For detailed product specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact your local TI distributor. Ensure that you refer to the exact part number LM4040CIM3X-3.0 to get the specific voltage reference variant for your needs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4012 $50.1500
305+ $0.3292 $100.4060
475+ $0.3189 $151.4775
650+ $0.3086 $200.5900
840+ $0.2983 $250.5720
1,125+ $0.2675 $300.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,990 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess