EN
  • EN
  • DE

LM4040DIM7-2.0/NOPB

Part No LM4040DIM7-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Fixed 2.048V V ±1% 15 mA SC-70-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-70-5
Family Name LM4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4040DIM7-2.0, LM4040DIM7-2.0-ND, 296-38736-6, 296-38736-2, Q1373020, LM4040DIM7-2.0/NOPB-ND, 296-38736-1, LM4040DIM7-2.0-NDR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877430-LM4040DIM7-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4040DIM7-2.0/NOPB CAD Model

Description

Product Overview: LM4040DIM7-2.0/NOPB Precision Micropower Shunt Voltage Reference

The LM4040DIM7-2.0/NOPB is a high-quality, precision voltage reference from Texas Instruments designed for a wide array of applications requiring a stable and precise reference voltage. This device offers a fixed reverse breakdown voltage of 2.0V with an impressive accuracy level. Engineered to be versatile, the LM4040DIM7-2.0/NOPB is suitable for use in a variety of challenging environments, thanks to its extended operating temperature range and robust packaging.

Key Features

  • Precision Reference Voltage: The LM4040DIM7-2.0/NOPB provides a stable 2.0V output with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Wide Operating Current: It operates over a broad current range, from 60µA to 15mA, providing design flexibility and compatibility with a variety of circuits.
  • High Output Current: Capable of sourcing and sinking high output current, this device can be used in both series and shunt regulator applications.
  • Small Package: The SOT-23 package is space-efficient, making it perfect for space-constrained applications such as portable devices.
  • No External Capacitor Required: The design does not require an external capacitor for stability, simplifying the design and reducing component count.

Applications

The LM4040DIM7-2.0/NOPB is a versatile component that can be used in various applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Power supplies

Quality and Reliability

Manufactured by Texas Instruments, a leader in semiconductor solutions, the LM4040DIM7-2.0/NOPB is built to the highest quality standards. It comes in a lead-free, RoHS-compliant SOT-23 package, reflecting TI's commitment to environmental sustainability. This precision voltage reference is a reliable choice for designers who require a dependable reference voltage source in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4103 $51.2875
300+ $0.3367 $101.0100
460+ $0.3262 $150.0520
635+ $0.3156 $200.4060
820+ $0.3051 $250.1820
1,100+ $0.2736 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess