EN
  • EN
  • DE
  • IT

LM4040EEM3-2.5/NOPB

Part No LM4040EEM3-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V SOT23-3 / V-Ref Precision 2.5V 15mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 73μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 779138-LM4040EEM3-2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4040
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4040EEM3-2.5/NOPB CAD Model

Description

The LM4040EEM3-2.5/NOPB is a precision micropower shunt voltage reference designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-quality component offers a fixed voltage of 2.5V with a stability and accuracy that engineers and designers can rely upon for a wide range of applications.

Key Features

  • Precision Reference Voltage: The LM4040EEM3-2.5/NOPB provides a precise 2.5V output, with an impressive accuracy level that ensures consistent performance across various conditions.
  • Low Temperature Coefficient: Stability over temperature variations is crucial for many applications, and this device offers a low temperature coefficient, maintaining its accuracy over a wide temperature range.
  • Wide Operating Current: This voltage reference can operate over a broad current range, making it versatile for different current requirements in circuit designs.
  • Extended Industrial Temperature Range: It is designed to operate reliably in an extended industrial temperature range, ensuring its robustness in harsh environments.
  • Small Package Size: The SOT-23 package is compact, allowing for high-density mounting and saving precious board space in space-constrained applications.
  • Lead-Free and RoHS Compliant: The LM4040EEM3-2.5/NOPB adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive systems
  • Power supplies

The LM4040EEM3-2.5/NOPB is a reliable and precise voltage reference that is ideal for high-precision electronics where stable and accurate voltage is critical. With its robust design and comprehensive features, this product from Texas Instruments stands out as a top choice for engineers seeking a dependable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 3V SOT-23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.1695
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Lowest to $5.0964
Analog Devices Inc.
IC VREF SERIES 14CDIP / Series Voltage Reference IC Fixed ±10V V 10 mA 14-CERDIP
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.5583
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5704 $51.3360
215+ $0.4680 $100.6200
335+ $0.4534 $151.8890
460+ $0.4388 $201.8480
590+ $0.4242 $250.2780
790+ $0.3803 $300.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,265 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess