EN
  • EN
  • DE

LM4040EIM3X-2.0/NOPB

Part No LM4040EIM3X-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.048V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 15mA
Tolerance ±2%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 35μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054335-LM4040EIM3X-2.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4040EIM3X-2.0/NOPB CAD Model

Description

Product Overview: LM4040EIM3X-2.0/NOPB

The LM4040EIM3X-2.0/NOPB is a precision micropower shunt voltage reference from Texas Instruments, renowned for its stability and accuracy in various electronic applications. This high-quality component is designed to provide a fixed voltage reference of 2.0 volts, making it an essential building block in many circuit designs.

Key Features

  • Precision Voltage: The device offers a precise 2.0V output with a tight tolerance, ensuring reliable operation in critical applications.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains consistent performance over a wide temperature range.
  • Wide Operating Current: The LM4040EIM3X-2.0/NOPB operates over a broad current range, offering flexibility in various applications.
  • Stable Reverse Breakdown Voltage: The component exhibits a stable reverse breakdown voltage, which contributes to its overall precision.
  • Low Dynamic Impedance: Its low dynamic impedance ensures minimal voltage variation with changing load conditions, providing a stable reference.

Applications

This voltage reference is suitable for a range of applications, including:

  • Battery-powered equipment
  • Data acquisition systems
  • Portable instrumentation
  • Power supplies and power management
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)

Quality and Reliability

The LM4040EIM3X-2.0/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Package and Availability

Encased in a compact SOT-23 package, the LM4040EIM3X-2.0/NOPB is designed for space-constrained applications. It is widely available and can be sourced through various distributors, making it a convenient choice for designers and manufacturers alike.

Conclusion

With its precision voltage reference and robust design, the LM4040EIM3X-2.0/NOPB from Texas Instruments is an ideal choice for professionals seeking a reliable and accurate voltage reference solution in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess