EN
  • EN
  • DE

LM4041C12QDBZT

Part No LM4041C12QDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054353-LM4041C12QDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041C12QDBZT CAD Model

Description

Product Overview: LM4041C12QDBZT by Texas Instruments

The LM4041C12QDBZT is a precision voltage reference from Texas Instruments, designed to offer a fixed 1.225V output voltage with an impressive accuracy level. This device is part of the LM4041 series and is well-suited for various applications requiring a stable reference voltage, such as power supplies, battery-operated equipment, and data acquisition systems.

Key Features

  • Output Voltage: The LM4041C12QDBZT provides a stable 1.225V output, which is essential for systems that require a precise reference voltage.
  • High Accuracy: With an accuracy of ±0.1% at 25°C, this voltage reference ensures reliable performance for critical applications.
  • Low Temperature Coefficient: The device offers a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is crucial for temperature-sensitive applications.
  • Wide Operating Current Range: It operates over a broad current range, providing flexibility in various circuit configurations and applications.
  • Small Package: The LM4041C12QDBZT comes in an SOT-23 package, making it ideal for space-constrained applications.
  • Stability: The device is designed to be stable with capacitive loads, ensuring consistent performance under varying load conditions.

Applications

  • Power Supply Control
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Portable Instrumentation
  • Automotive Electronics
  • Industrial Control Systems

The LM4041C12QDBZT voltage reference from Texas Instruments is a reliable component for designers who need a high-accuracy voltage reference in their electronic designs. Its small footprint, combined with its robust performance characteristics, makes it a versatile choice for a wide array of applications. Whether for industrial, automotive, or consumer electronics, the LM4041C12QDBZT ensures precision and stability in environments where a consistent reference voltage is paramount.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and product support documentation available on the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5564 $50.0760
220+ $0.4566 $100.4520
340+ $0.4423 $150.3820
470+ $0.4280 $201.1600
605+ $0.4138 $250.3490
810+ $0.3710 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,035 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess