EN
  • EN
  • DE
  • IT

LM4041D12IDBZT

Part No LM4041D12IDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1% SOT23-3  /  Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM4041D12IDBZTDKR,296-LM4041D12IDBZTCT,296-LM4041D12IDBZTTR,TEXTISLM4041D12IDBZT,LM4041D12IDBZT-ND,2156-LM4041D12IDBZT
Standard Package 250
Win Source Part Number 1070102-LM4041D12IDBZT
Ultra Librarian 3D Model Ultra Librarian LM4041D12IDBZT CAD Model

Description

Product Overview: LM4041D12IDBZT

The LM4041D12IDBZT is a precision voltage reference from Texas Instruments, renowned for its stability and accuracy in critical applications. Designed for ease of use and flexibility, this adjustable shunt voltage reference can be set to any value between the minimum and maximum voltage limits, with an initial accuracy of 0.1% and a specified temperature coefficient.

Key Features

  • Voltage Range: The device offers a nominal voltage of 1.225V, which can be adjusted over a wide range through the use of external resistors.
  • High Accuracy: With an initial accuracy of ±0.1%, the LM4041D12IDBZT ensures precision in voltage regulation, making it ideal for high-precision applications.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, providing stable performance over a range of temperatures.
  • Low Dynamic Impedance: The device has a low output impedance, which helps in maintaining voltage stability under varying load conditions.
  • Package: The LM4041D12IDBZT comes in a compact SOT-23 package, suitable for space-constrained applications.
  • Supply Current: It features a low supply current, contributing to energy efficiency in battery-powered devices.

Applications

Due to its high accuracy and stability, the LM4041D12IDBZT is an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Reliability and Support

Texas Instruments provides comprehensive technical support and resources for the LM4041D12IDBZT, including detailed datasheets, application notes, and design tools. Customers can rely on the quality and performance of this voltage reference, backed by Texas Instruments' commitment to excellence in engineering and manufacturing.

Whether you are designing a sophisticated industrial system or a simple consumer electronics device, the LM4041D12IDBZT offers a reliable and precise voltage reference solution that you can trust.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316
Maxim Integrated
ICL8069 LOW-VOLTAGE REFERENCE / Shunt Voltage Reference IC Fixed 1.23V V ±2.43% 5 mA 8-SOIC
Need more? Email Us
National Semiconductor (TI)
VOLTAGE REFERENCE
Need more? Email Us
Micrel
LM4040 PRECISION MICROPOWER SHUN
Lowest to $0.2913
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 10V SC-70-5 / Voltage Reference IC V SC-70-5
Lowest to $5.4981
Analog Devices Inc.
IC VREF SERIES 0.33% 8SOIC
Lowest to $13.7611
Maxim Integrated
MAX6006 SHUNT VOLTAGE REFERENCE
Lowest to $6.4864

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7927 $59.4525
175+ $0.6505 $113.8375
270+ $0.6302 $170.1540
370+ $0.6098 $225.6260
475+ $0.5896 $280.0600
640+ $0.5285 $338.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,579 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess