The LM4050CEM3-2.5 from Texas Instruments is a high-precision voltage reference with a fixed reverse breakdown voltage of 2.5V. This device is designed to operate in a wide range of applications, providing a stable reference voltage across various conditions. It is particularly suitable for precision data conversion systems, battery-powered and portable devices, and industrial equipment requiring high accuracy over temperature and time.
Key Features
- Fixed Output Voltage: 2.5V with high accuracy and low temperature coefficient, ensuring minimal voltage deviation over temperature variations.
- Low Operational Current: Suitable for battery-powered applications, it has a typical quiescent current of only 60 µA, which helps in extending battery life.
- High Stability: The device offers excellent stability and low dynamic impedance, making it reliable for critical applications.
- Extended Temperature Range: Operates across a wide industrial temperature range from -40°C to +85°C, maintaining performance under varying environmental conditions.
- Small Package Size: Available in a SOT-23 package, the LM4050CEM3-2.5 is ideal for space-constrained applications.
Applications
- A/D and D/A Converters
- Portable, Battery-Powered Equipment
- Data Acquisition Systems
- Power Supplies
- Instrumentation
Product Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±0.1%
Temperature Coefficient
50 ppm/°C (max)
Operating Current
45 µA to 15 mA
Package Type
SOT-23
The LM4050CEM3-2.5 is a robust and reliable solution for providing a stable reference voltage in a variety of electronic circuits. Its precision and low power consumption make it an excellent choice for designers looking to enhance the accuracy and efficiency of their systems.