EN
  • EN
  • DE

XC6221A142MR

Part No XC6221A142MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010
Reference case SOT153
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
Win Source Part Number 750756-XC6221A142MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6221A142MR CAD Model

Description

The XC6221A142MR is a highly accurate, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltage and load conditions. This regulator is ideal for portable devices and battery-powered applications due to its small size and low quiescent current.

Applications

  • Mobile phones and smartphones
  • Wireless communication devices
  • Portable audio players
  • Wearable devices such as smartwatches and fitness trackers
  • IoT (Internet of Things) devices
  • Battery-powered microcontrollers

Features

  • High Accuracy: Provides a highly accurate output voltage (typically ±1%).
  • Low Dropout Voltage: Operates with a very low difference between the input and output voltage.
  • Low Power Consumption: Features a low quiescent current (typically around 2.0μA).
  • Small Package: Available in small packages such as SOT-25, making it ideal for compact applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to protect the regulator and connected devices.
  • Short-Circuit Protection: Protects the regulator from damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits

  • Stable Power Supply: Ensures a stable and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to extend the battery life in portable devices.
  • Compact Design: Small package size allows for a more compact and efficient design.
  • Enhanced System Reliability: Overcurrent, short-circuit, and thermal shutdown protection mechanisms enhance the overall reliability of the system.
  • Simplified Design: Integrated protection features simplify the design process and reduce the need for external components.
  • Precise Voltage Regulation: Delivers precise voltage regulation to maintain consistent performance across varying conditions.

Additional Details

The XC6221A142MR operates over a wide input voltage range, typically from 1.8V to 6.0V, and provides a fixed output voltage of 1.4V. It is designed to be stable with low ESR ceramic capacitors, reducing the need for bulky external capacitors. The regulator is available in a SOT-25 package. The device's low noise characteristic also makes it suitable for noise-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1177 $50.0225
1,040+ $0.0966 $100.4640
1,605+ $0.0936 $150.2280
2,210+ $0.0906 $200.2260
2,855+ $0.0876 $250.0980
3,825+ $0.0785 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess