EN
  • EN
  • DE

LM4050CEM3X-5.0

Part No LM4050CEM3X-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4050/LM4050Q Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 5V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 90μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199639-LM4050CEM3X-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4050CEM3X-5.0 CAD Model

Description

Product Overview: LM4050CEM3X-5.0 Precision Voltage Reference

The LM4050CEM3X-5.0 from Texas Instruments is a high-precision, shunt voltage reference that provides a fixed 5.0V output with an impressive accuracy. Designed to operate in a wide range of applications, this voltage reference is suitable for use in data conversion systems, instrumentation, and portable battery-powered devices. The device's stability and low dynamic impedance ensure reliable performance in a variety of circuit configurations.

Key Features

  • Output Voltage: 5.0V with high accuracy and low temperature coefficient, ensuring a stable reference under varying conditions.
  • Tolerance: Precision tolerance levels are available, with the LM4050CEM3X-5.0 offering tight output voltage tolerances.
  • Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Supplied in a space-saving SOT-23 package, the LM4050CEM3X-5.0 is ideal for space-constrained applications.
  • No External Capacitor Required: Stable with capacitive loads without the need for an external capacitor, simplifying design and reducing component count.

Applications

  • Data acquisition systems
  • Instrumentation and test equipment
  • Portable, battery-powered devices
  • Energy management
  • Automotive electronics

Product Advantages

The LM4050CEM3X-5.0 is known for its ease of use and flexibility. Its ability to operate with no external capacitor and its low dynamic impedance make it an excellent choice for battery-powered applications where power efficiency is critical. Additionally, the device's precision and stability are ideal for high-accuracy instrumentation and control systems.

With Texas Instruments' reputation for quality and reliability, the LM4050CEM3X-5.0 is a solid choice for designers looking to incorporate a stable voltage reference into their designs. Whether for industrial, automotive, or consumer electronics, this voltage reference ensures consistent performance and precise operation.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2496 $51.7408
55+ $1.8459 $101.5245
84+ $1.7882 $150.2088
116+ $1.7305 $200.7380
150+ $1.6728 $250.9200
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess