EN
  • EN
  • DE

LM4051AIM3X-ADJ

Part No LM4051AIM3X-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199663-LM4051AIM3X-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051AIM3X-ADJ CAD Model

Description

Overview of Texas Instruments LM4051AIM3X-ADJ

The LM4051AIM3X-ADJ from Texas Instruments is a precision micropower shunt voltage reference. This device offers a versatile solution for various applications that require a stable reference voltage. It is particularly well-suited for battery-powered equipment due to its low power consumption and small footprint.

Key Features

  • Adjustable Output: The output voltage can be set to any value between the minimum voltage (1.24V) and the maximum voltage (10V) with the use of external resistors, providing design flexibility.
  • High Accuracy: This device maintains a high accuracy level, with an initial accuracy of 0.5% and a temperature coefficient of typically 50 ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: The LM4051AIM3X-ADJ draws a very low quiescent current, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Stable and Reliable: It is designed to be stable with capacitive loads, ensuring a consistent and reliable reference voltage under various load conditions.
  • Small Package Size: The device is available in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The LM4051AIM3X-ADJ is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The LM4051AIM3X-ADJ is supported by Texas Instruments' extensive technical documentation, design resources, and customer support, making the integration of this voltage reference into your design as seamless as possible.

In summary, the LM4051AIM3X-ADJ is a highly accurate, adjustable, and power-efficient voltage reference that offers great flexibility and reliability for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess