EN
  • EN
  • DE

LM4051CIM3-1.2

Part No LM4051CIM3-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199677-LM4051CIM3-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM4051CIM3-1.2 CAD Model

Description

Product Overview: LM4051CIM3-1.2 Precision Micropower Shunt Voltage Reference

The LM4051CIM3-1.2 from Texas Instruments is a high-precision, micropower shunt voltage reference that offers a fixed voltage of 1.2V with an accuracy level suitable for various applications. This device is part of TI's LM4051 series and is designed to be easy to use and implement in a wide range of electronic circuits. It is particularly well-suited for battery-powered devices, portable equipment, and power supplies, where energy efficiency and stability are crucial.

Key Features

  • Fixed Output Voltage: The LM4051CIM3-1.2 provides a stable 1.2V reference voltage, which is essential for maintaining consistent performance in electronic systems.
  • High Accuracy: With an initial accuracy of ±0.5% and a temperature coefficient of 50ppm/°C, this device ensures precise voltage reference over a wide range of temperatures.
  • Low Operational Current: The device operates with a minimal current in the range of 60µA to 15mA, making it an excellent choice for power-sensitive applications.
  • Wide Operating Temperature Range: It functions effectively across a broad temperature range from -40°C to +125°C, providing reliable performance in diverse environments.
  • Small Form Factor: Encased in a space-saving SOT-23 package, the LM4051CIM3-1.2 is ideal for compact PCB layouts and portable devices.

Applications

  • Battery-powered equipment
  • Data acquisition systems
  • Portable consumer devices
  • Power supplies
  • Analog and digital electronics that require a precision reference

The LM4051CIM3-1.2 voltage reference is designed to be versatile and robust, providing a reliable reference for both high-precision analog circuits and digital systems that require a stable voltage reference. Whether in industrial, automotive, or consumer electronics, the LM4051CIM3-1.2 offers designers a compact, precise, and power-efficient solution for their voltage reference needs.

For detailed specifications, application circuits, and additional information, users should consult the datasheet and technical resources available on the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess