EN
  • EN
  • DE

LM40CIMTX/NOPB

Part No LM40CIMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14TSSOP / Monitors Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Monitors
Interface 1-Wire®
Voltage - Supply 3V ~ 3.6V
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Type Surface Mount
Base Product Number LM40
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342081-LM40CIMTX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM40CIMTX/NOPB CAD Model

Description

Product Overview: LM40CIMTX/NOPB

The LM40CIMTX/NOPB is a precision integrated-circuit temperature sensor that can sense a -40 to +125 degrees Celsius temperature range while operating from a single 2.7V supply. Manufactured by Texas Instruments, the LM40's low supply current is less than 110µA at 5V and 50µA at 3V, making it ideal for battery-powered systems as well as general temperature monitoring.

This temperature sensor provides a linear output voltage that is directly proportional to the Celsius (Centigrade) temperature. The LM40 does not require any external calibration to provide typical accuracies of ±3°C at room temperature and ±4°C over a full -40 to +125°C temperature range. The low output impedance of the LM40 and its linear output make interfacing to readout or control circuitry especially easy.

The LM40 operates from a -40°C to +125°C temperature range and the LM40CIMTX/NOPB version comes in a small VSSOP-8 package, which is ideal for space-constrained applications. The device's quiescent current is also minimized over the full operating temperature range, which is particularly beneficial for portable and battery-powered applications.

The part number LM40CIMTX/NOPB indicates that this product is provided in a "No Lead" (Pb-free) package and is compliant with Texas Instruments' standards for RoHS compliance. This makes the LM40CIMTX/NOPB an environmentally friendly choice for temperature sensing needs.

Key Features:

  • Temperature range: -40 to +125°C
  • Linear gain: 10.0 mV/°C
  • Supply voltage range: 2.7V to 5.5V
  • Low supply current: 110µA (max) at 5V
  • Accuracy of ±3°C at room temperature
  • Small VSSOP-8 package
  • Rohs Compliant

The LM40CIMTX/NOPB is suitable for a wide range of applications, including environmental controls, computer thermal monitoring, thermal protection, industrial temperature control, and battery management. Its ease of use, combined with its small size and low power consumption, make it an excellent choice for engineers and designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess