EN
  • EN
  • DE
  • IT

LM4120AIM5-2.5/NOPB

Part No LM4120AIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199683-LM4120AIM5-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-2.5/NOPB CAD Model

Description

The LM4120AIM5-2.5/NOPB is a high-precision, low-dropout voltage reference IC from Texas Instruments, designed to provide a stable 2.5V output voltage with a tight tolerance. This component is part of the LM4120 series, which are known for their excellent stability and low dynamic impedance, making them ideal for a wide range of applications that require a precise reference voltage.

Key Features:

  • Output Voltage: Fixed 2.5V with a precision of ±0.5% at 25°C.
  • Low Dropout Voltage: Typically 200mV at a load current of 1mA, allowing operation over a wide range of input voltages.
  • Low Quiescent Current: Typically 60μA, which is ideal for battery-powered applications.
  • High Output Current: Capable of sourcing 20mA and sinking 10mA, suitable for a variety of loads.
  • Temperature Coefficient: Low tempco, typically 75ppm/°C, ensuring stable output across temperature variations.
  • Small Package: Available in the compact SOT-23 package, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates that the product is environmentally friendly and compliant with RoHS regulations.

Applications:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Control systems
  • Instrumentation
  • Medical devices
  • Automotive electronics

The LM4120AIM5-2.5/NOPB is a reliable choice for designers who require a stable voltage reference that operates efficiently under varying conditions. Its low power consumption and high accuracy make it a versatile component for a broad array of electronic systems. Texas Instruments' commitment to quality ensures that this voltage reference will maintain its precision over time, providing a dependable benchmark for analog circuits.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Precision Reference
Lowest to $9.9839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,350 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess