EN
  • EN
  • DE
  • IT

LM4120AIM5-5.0

Part No LM4120AIM5-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 5V SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199686-LM4120AIM5-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-5.0 CAD Model

Description

The LM4120AIM5-5.0 is a precision voltage reference from Texas Instruments, known for its high accuracy and stability. This component is part of the LM4120 series, which is designed to provide a reliable reference voltage for various applications such as data conversion, power supply monitoring, and battery-operated equipment.

Key Features

  • Output Voltage: The LM4120AIM5-5.0 provides a fixed output voltage of 5.0V, which is essential for systems that require a stable reference voltage.
  • High Precision: This voltage reference boasts an impressive initial accuracy of ±0.1% and a temperature coefficient of only 20 ppm/°C, ensuring minimal deviation over a wide temperature range.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it suitable for battery-powered devices where power efficiency is critical.
  • Wide Operating Current Range: The device can function across a broad range of operating currents from 50 µA to 15 mA, providing flexibility in various power conditions.
  • Extended Temperature Range: The LM4120AIM5-5.0 is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The LM4120AIM5-5.0 voltage reference is versatile and can be used in a multitude of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Data acquisition systems
  • Battery-powered and portable devices
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM4120AIM5-5.0 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical applications. With its robust design and precision, the LM4120AIM5-5.0 is an excellent choice for designers who require a dependable voltage reference source.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Linear Technology
Precision Reference
Lowest to $9.9839
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3870 $59.0960
19+ $6.0611 $115.1609
29+ $5.8717 $170.2793
40+ $5.6823 $227.2920
51+ $5.4929 $280.1379
69+ $4.9246 $339.7974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess