EN
  • EN
  • DE
  • IT

LM4120AIM5X-5.0/NOPB

Part No LM4120AIM5X-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V to 12 V
Operating Supply Current 275μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1054425-LM4120AIM5X-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5X-5.0/NOPB CAD Model

Description

Product Overview: LM4120AIM5X-5.0/NOPB

The LM4120AIM5X-5.0/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable 5V output with high accuracy. This voltage reference is part of the LM4120 series and comes in a small SOT-23 package, making it suitable for space-constrained applications. The device is characterized by its low dropout voltage and low temperature coefficient, ensuring reliable performance across a wide range of operating conditions.

Key Features

  • Precision Voltage: The LM4120AIM5X-5.0/NOPB offers a fixed 5V output with an impressive initial accuracy of ±0.5%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 100 ppm/°C, users can expect minimal deviation in output over temperature variations, making it ideal for precision applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, allowing it to maintain output regulation with minimal input-to-output differential.
  • Wide Operating Current Range: It supports an output current range from 50 µA to 15 mA, accommodating a variety of load conditions.
  • Supply Voltage Range: The LM4120AIM5X-5.0/NOPB can operate from a supply voltage range of 5.5V to 12V, providing flexibility in system design.
  • Reverse Battery Protection: The device includes reverse battery protection, safeguarding the voltage reference and the subsequent circuitry from potential damage.
  • Thermal Stability: The voltage reference is designed to be thermally stable, ensuring consistent performance over the full operating temperature range of −40°C to +125°C.

Applications

The LM4120AIM5X-5.0/NOPB is versatile and can be used in various applications that require a stable and precise reference voltage. Some common applications include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

With its combination of accuracy, low power consumption, and small footprint, the LM4120AIM5X-5.0/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

Linear Technology
Precision Reference
Lowest to $8.9142
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $27.1575
Linear Technology
Precision Reference
Lowest to $21.1825
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Maxim Integrated
+5V, +10V Precision Voltage References
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $5.4132
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $2.7076
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess