EN
  • EN
  • DE

LM4120IM5X-3.0/NOPB

Part No LM4120IM5X-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5 / V-Ref Precision 3V 5mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779157-LM4120IM5X-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4120IM5X-3.0/NOPB CAD Model

Description

The LM4120IM5X-3.0/NOPB is a precision micropower low dropout voltage reference from Texas Instruments. This high-quality component is designed for portable and battery-powered applications that require high accuracy and reliability. With a fixed 3.0V output and an impressive low dropout voltage, the LM4120IM5X-3.0/NOPB is an ideal choice for a wide range of electronics that need a stable voltage reference.

Key Features

  • Accuracy: The device offers an initial accuracy of ±0.5% with a temperature coefficient of 100ppm/°C, ensuring reliable performance over a wide temperature range.
  • Low Dropout: The low dropout voltage allows the voltage reference to remain stable even with minimal input-to-output differential, making it perfect for low-voltage operations.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4V to 12V, accommodating various application needs.
  • Low Power Consumption: With a quiescent current of only 60µA, this component is optimized for battery-powered and energy-efficient designs.
  • High Output Current: Capable of sourcing and sinking up to 5mA of output current, it can drive a wide range of loads.
  • Stability: The LM4120IM5X-3.0/NOPB is stable with capacitive loads, ensuring consistent performance across different applications.
  • Package: It comes in a small SOT-23 package, which is suitable for space-constrained applications.
  • Quality and Reliability: The device is offered in a "No Pb" (lead-free) package, adhering to environmental standards and ensuring high reliability.

Applications

The LM4120IM5X-3.0/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Data acquisition systems
  • Instrumentation
  • Microprocessor or microcontroller reference
  • Automotive electronics

With its precision voltage reference and low power consumption, the LM4120IM5X-3.0/NOPB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient solution for their circuit designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess