EN
  • EN
  • DE

LM4128AQ1MF2.5/NOPB

Part No LM4128AQ1MF2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-5 / V-Ref Precision 2.5V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Voltage - Input 2.9 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779164-LM4128AQ1MF2.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MF2.5/NOPB CAD Model

Description

The LM4128AQ1MF2.5/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is a part of the LM4128 series and is particularly suitable for applications requiring a low temperature coefficient and excellent long-term stability.

Key Features

  • Reference Voltage: 2.5V output, which is ideal for many common ADC and DAC applications, as well as general-purpose precision voltage referencing.
  • Accuracy: Initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
  • Temperature Coefficient: Low temperature coefficient of 20ppm/°C (max) over the full industrial temperature range (-40°C to 125°C), providing a stable output despite temperature variations.
  • Stability: Excellent long-term stability of 150ppm/1000 hours (typ), which is crucial for maintaining system accuracy over time.
  • Package: Supplied in a small SOT-23 package, making it suitable for space-constrained applications.
  • Automotive Qualification: AEC-Q100 qualified, ensuring reliability and performance standards for automotive applications.

Applications

The LM4128AQ1MF2.5/NOPB is versatile and can be used in a wide array of applications, including:

  • Automotive systems
  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Test and measurement equipment
  • Medical devices
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4128AQ1MF2.5/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry and is backed by TI's rigorous testing and validation processes. The device's no-lead (NOPB) design also complies with RoHS standards, minimizing environmental impact and ensuring compliance with global environmental regulations.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2853 $52.8530
24+ $4.3367 $104.0808
36+ $4.2011 $151.2396
50+ $4.0656 $203.2800
64+ $3.9301 $251.5264
86+ $3.5235 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess