EN
  • EN
  • DE

LM4128BQ1MFX3.0/NOPB

Part No LM4128BQ1MFX3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5 / V-Ref Precision 3V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779174-LM4128BQ1MFX3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128BQ1MFX3.0/NOPB CAD Model

Description

Product Overview: LM4128BQ1MFX3.0/NOPB

The LM4128BQ1MFX3.0/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is part of the LM4128 series and is characterized by its low noise, low temperature coefficient, and long-term stability, making it an ideal choice for data acquisition systems, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), as well as other critical applications where voltage precision is paramount.

Key Features:

  • Reference Voltage: The LM4128BQ1MFX3.0/NOPB provides a fixed 3.0V output with an impressive accuracy level.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, this device ensures minimal deviation in output voltage over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently even with minimal input-to-output differential.
  • High Output Current: Capable of sourcing and sinking high output current, making it versatile for various load conditions.
  • Stability: The device offers excellent long-term stability, ensuring consistent performance over time.
  • Low Noise: It exhibits low output noise, contributing to the overall system accuracy in sensitive applications.
  • Package: The LM4128BQ1MFX3.0/NOPB is available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

The LM4128BQ1MFX3.0/NOPB is suitable for a wide range of applications, including but not limited to:

  • Precision data systems
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Medical devices
  • Automotive electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the LM4128BQ1MFX3.0/NOPB is no exception. This product is designed to meet high standards of performance and reliability, and its "NOPB" designation indicates that it is lead-free and RoHS compliant, making it suitable for use in environmentally-sensitive applications.

Overall, the LM4128BQ1MFX3.0/NOPB is a reliable and high-precision voltage reference that offers stability and accuracy for sophisticated electronic systems, ensuring optimal performance across a variety of conditions and applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess