EN
  • EN
  • DE

LM4128CMF-2.0/NOPB

Part No LM4128CMF-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779176-LM4128CMF-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-2.0/NOPB CAD Model

Description

Product Overview: LM4128CMF-2.0/NOPB

The LM4128CMF-2.0/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high accuracy and stability. This device is particularly designed to offer a fixed 2.0V output voltage with an impressive low dropout of 400mV. Its precision is highlighted by the tight output voltage tolerance of ±0.1% at 25°C and ±0.2% over the extended industrial temperature range (-40°C to 125°C).

Engineered with advanced technology, the LM4128CMF-2.0/NOPB is an ideal choice for high-performance applications that demand a stable and precise voltage reference. This voltage reference is encapsulated in a compact SOT-23 package, making it suitable for space-constrained applications.

One of the key features of this product is its low temperature coefficient, typically 75 ppm/°C, which ensures minimal deviation in output voltage with temperature variations. This characteristic is essential for applications requiring consistent performance across a wide range of operating conditions.

The LM4128CMF-2.0/NOPB is also characterized by its low supply current, which is a mere 60μA (typical) at no load, making it an excellent choice for battery-powered and energy-efficient systems. Additionally, it can handle a maximum operating current of 15mA, providing sufficient headroom for various load conditions.

Moreover, the device features a robust design with an input voltage range from 2.4V to 5.5V, allowing flexibility in design and compatibility with a wide range of power supplies. The LM4128CMF-2.0/NOPB is also designed with a load regulation of 75 ppm/mA (typical), which ensures stable output despite load variations.

With its impressive specifications and performance, the LM4128CMF-2.0/NOPB is an excellent choice for precision applications such as data acquisition systems, portable instrumentation, medical devices, and any other system where a high-precision voltage reference is crucial. Its "NOPB" designation indicates that the product is lead-free, catering to environmentally conscious applications and complying with RoHS regulations.

Overall, the LM4128CMF-2.0/NOPB from Texas Instruments stands out as a reliable and high-quality component for designers seeking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4405 $50.4175
85+ $1.1820 $100.4700
135+ $1.1451 $154.5885
185+ $1.1081 $204.9985
235+ $1.0712 $251.7320
315+ $0.9604 $302.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess