EN
  • EN
  • DE

LM4128CQ1MF1.8/NOPB

Part No LM4128CQ1MF1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Voltage Reference IC V 20 mA
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4128CQ1MF1.8TR-ND, LM4128CQ1MF1.8/NOPBCT-ND, 296-LM4128CQ1MF1.8/NOPBCT, LM4128CQ1MF1.8/NOPBCT, LM4128CQ1MF1.8/NOPBTR-ND, LM4128CQ1MF1.8CT, LM4128CQ1MF1.8/NOPBDKR, 296-LM4128CQ1MF1.8/NOPBTR, LM4128CQ1MF1.8DKR, LM4128CQ1MF1.8/NOPBTR, 296-LM4128CQ1MF1.8/NOPBDKR, LM4128CQ1MF18NOPB, *LM4128CQ1MF1.8/NOPB, LM4128CQ1MF1.8DKR-ND, LM4128CQ1MF1.8/NOPBDKR-ND, LM4128CQ1MF1.8CT-ND, LM4128CQ1MF1.8TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877454-LM4128CQ1MF1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128CQ1MF1.8/NOPB CAD Model

Description

The LM4128CQ1MF1.8/NOPB is a precision voltage reference from Texas Instruments, designed for high-performance analog and digital applications. This device offers a fixed output voltage of 1.8V with an impressive accuracy and stability, making it an ideal choice for microcontrollers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other critical applications where voltage precision is paramount.

Key Features

  • Output Voltage: Fixed at 1.8V, suitable for a wide range of applications.
  • High Precision: Offers outstanding accuracy and low temperature coefficient, ensuring reliable performance under varying conditions.
  • Low Dropout Voltage: Functions efficiently with a minimal difference between the input and output voltages, enhancing system power efficiency.
  • Wide Operating Temperature Range: Capable of operating over an extended temperature range, making it suitable for automotive and industrial applications.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, providing flexibility in application design.
  • Automotive Grade: Meets the rigorous standards required for automotive applications, ensuring high reliability and performance.

Applications

The LM4128CQ1MF1.8/NOPB voltage reference is versatile and can be used in a variety of settings, including:

  • Automotive systems
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial instrumentation
  • Medical devices
  • Telecommunications infrastructure

Quality and Reliability

This product comes in a small-outline integrated circuit (SOIC) package and is characterized for operation from −40°C to +125°C. The LM4128CQ1MF1.8/NOPB is also part of Texas Instruments' "NOPB" series, indicating that it is lead-free and RoHS compliant, aligning with environmental standards and regulations. With Texas Instruments' reputation for quality, you can trust this voltage reference to deliver consistent performance and longevity in your electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8921 $53.8131
25+ $4.0140 $100.3500
39+ $3.8886 $151.6554
54+ $3.7631 $203.2074
69+ $3.6377 $251.0013
92+ $3.2614 $300.0488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess