Product Overview: LM4132AMF-3.0/NOPB
The LM4132AMF-3.0/NOPB is a precision voltage reference from Texas Instruments, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This device is part of the LM4132 series, which is renowned for its low noise, high output accuracy, and low temperature coefficient, making it an ideal choice for demanding applications where precision is key.
Key Features
- Output Voltage: Precisely regulated 3.0 volts with an impressive initial accuracy of ±0.1%.
- Temperature Coefficient: Exhibits an ultra-low temperature coefficient of 10ppm/°C (max), ensuring minimal voltage variation across a wide temperature range.
- Load Regulation: Superior load regulation characteristics help maintain stable output despite changes in load current.
- Low Noise: Offers a low output noise of 30µVrms (typical), making it suitable for noise-sensitive applications such as precision data converters and medical instrumentation.
- Supply Voltage: Operates with a supply voltage range from 4.5V to 10V, providing flexibility in various circuit designs.
- Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.
- Stability: Capable of stable operation with capacitive loads up to 10µF, which is beneficial for applications requiring additional filtering.
Applications
The LM4132AMF-3.0/NOPB voltage reference is versatile and can be used in a variety of applications, including:
- Precision data converters (ADCs/DACs)
- Portable instrumentation
- Medical equipment
- Automotive electronics
- Industrial process control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The LM4132AMF-3.0/NOPB is no exception and is provided in a "NOPB" (No Lead (Pb)) version, which complies with RoHS standards, reducing the environmental impact and promoting sustainability in electronic components.