EN
  • EN
  • DE

LM4132EMF-2.0

Part No LM4132EMF-2.0
Manufacturer Texas Instruments
Catalog Integrated Circuits (ICs)
Description IC VREF SERIES 0.5% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Reference
Manufacturer National Semiconductor
Packaging Bulk
Part Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 20 mA
Tolerance ±0.5%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448V ~ 5.5V
Current - Supply 100μA
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4132
Ultra Librarian 3D Model Ultra Librarian LM4132EMF-2.0 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK/BCK-BST 16SSOP
Need more? Email Us
Analog Devices Inc.
IC POE 802.3AF CONTROLLER 8-DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
SINGLE ISOSPI TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 400MHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 105KHZ RRO 8SO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR DUAL OUT 16SOIC
Need more? Email Us
Kingston
32GB 200 BALL LPDDR4 4266MH
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 180MHZ RRO 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0386 $50.9650
60+ $1.6727 $100.3620
93+ $1.6205 $150.7065
128+ $1.5682 $200.7296
165+ $1.5159 $250.1235
221+ $1.3591 $300.3611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess