EN
  • EN
  • DE

LM431ACM

Part No LM431ACM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Adjustable precision shunt regulators | IC VREF SHUNT ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 2.495V
Maximum Output Voltage 37V
Output Current 100mA
Tolerance ±2.2%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM431
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199871-LM431ACM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian LM431ACM CAD Model

Description

Texas Instruments LM431ACM Adjustable Precision Zener Shunt Regulator

The LM431ACM from Texas Instruments is a versatile, precision zener shunt regulator that is designed to offer a reliable solution for adjustable voltage regulation. This three-terminal adjustable regulator can be programmed from the reference voltage of 2.495 volts up to 36 volts with two external resistors. It features a guaranteed temperature stability over the entire temperature range of operation, making it an ideal choice for a wide array of applications.

Key Features:

  • Adjustable Output Voltage: The LM431ACM can be adjusted to any voltage within the range of 2.495 to 36 volts, providing excellent flexibility for circuit designers.
  • Low Temperature Coefficient: This device boasts a low dynamic output impedance and a temperature coefficient, typically 0.002% per degree Celsius.
  • High Precision: Offers a typical output impedance of 0.2 ohms, ensuring high precision in voltage regulation.
  • Wide Operating Temperature Range: The regulator is functional over a broad operating temperature range of -40°C to +85°C, making it suitable for various challenging environments.
  • Surface-Mount Package: The LM431ACM comes in an SOIC-8 package, which is ideal for space-constrained applications and is compatible with automated assembly processes.
  • Applications: This device is widely used in power supplies, battery chargers, and voltage monitoring systems, among other electronic applications.

Product Specifications:

Parameter Value
Reference Voltage 2.495 V
Output Voltage Range 2.495 to 36 V
Temperature Stability Guaranteed over full temperature range
Package Type SOIC-8
Operating Temperature -40°C to +85°C

The LM431ACM regulator's performance and reliability make it an excellent choice for precision voltage regulation needs in a variety of applications. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance and contribute to the stability and efficiency of your electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $15.7976

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2999 $50.9830
410+ $0.2461 $100.9010
630+ $0.2384 $150.1920
870+ $0.2307 $200.7090
1,125+ $0.2231 $250.9875
1,500+ $0.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess