EN
  • EN
  • DE

LM431CIM/NOPB

Part No LM431CIM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT -0.6%/+0.4% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM431CIM-NDR, LM431CIMNOPB, *LM431CIM/NOPB
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877464-LM431CIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM431CIM/NOPB CAD Model

Description

The LM431CIM/NOPB is a precision adjustable shunt regulator manufactured by Texas Instruments. This versatile device is designed to offer a flexible solution for regulating voltage and maintaining stability in a wide array of electronic applications. With its adjustable output voltage that can be set to any value between 2.5 V and 36 V, the LM431CIM/NOPB is ideal for power supplies, switching power supplies, and on-board regulation.

Key Features

  • Voltage Range: The LM431CIM/NOPB offers an adjustable output voltage, ranging from 2.5 V to 36 V, which can be set with two external resistors.
  • Temperature Stability: Engineered for high reliability, it features impressive temperature stability over its entire operating temperature range.
  • Low Dynamic Output Impedance: Its low dynamic output impedance, combined with a fast turn-on response, provides excellent transient response characteristics.
  • Reference Voltage Tolerance: The device exhibits a typical reference voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive components.
  • Packaging: The LM431CIM/NOPB comes in a surface-mount SOIC-8 package, which is RoHS compliant and is designated with the "NOPB" suffix to indicate it is lead-free.

Applications

The LM431CIM/NOPB is a versatile component that finds its use in a multitude of applications. It is commonly employed in:

  • Adjustable voltage or current linear regulators
  • Switching power supplies
  • Network interface devices
  • Precision current limiters
  • Battery chargers
  • Motor control circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM431CIM/NOPB is no exception. It is designed to meet the stringent requirements of the most demanding applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance under a wide range of environmental conditions.

Environmental Compliance

The "NOPB" designation in the product number indicates that this device is produced without the use of lead, making it compliant with RoHS regulations. This demonstrates Texas Instruments' dedication to environmental sustainability and its efforts to reduce hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1943 $53.7435
105+ $0.9799 $102.8895
160+ $0.9493 $151.8880
220+ $0.9187 $202.1140
285+ $0.8881 $253.1085
380+ $0.7962 $302.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess