EN
  • EN
  • DE
  • IT

LM43601AQPWPRQ1

Part No LM43601AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM43601-Q1 AUTOMOTIVE QUALIFIED / Switching Regulator IC Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number LM43601
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 984310-LM43601AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM43601AQPWPRQ1 CAD Model

Description

Product Overview: LM43601AQPWPRQ1 from Texas Instruments

The LM43601AQPWPRQ1 is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments, designed to deliver exceptional efficiency and flexibility for a wide range of applications. This regulator is part of Texas Instruments' automotive-grade product offerings, ensuring reliability and robustness for automotive and industrial power supply designs.

Key Features

  • Wide Input Voltage Range: The LM43601AQPWPRQ1 operates over a broad input voltage range from 3.5V to 36V, making it versatile for various systems that require a stable output voltage from a fluctuating input supply.
  • High-Efficiency Synchronous Operation: With integrated high-side and low-side MOSFETs, this regulator provides synchronous operation, ensuring high efficiency across a wide load range.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.0V to 7V, allowing for customization to meet specific circuit requirements.
  • Peak Current Mode Control: The device utilizes peak current mode control, which simplifies external compensation and offers fast transient response.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from extreme operating conditions.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including stability and performance across temperature and stress variations.

Applications

The LM43601AQPWPRQ1 is ideal for a variety of applications, particularly in the automotive sector, where reliable and efficient power conversion is critical. Common applications include infotainment systems, advanced driver assistance systems (ADAS), and other automotive power systems. Additionally, it can be used in industrial power supplies, providing a robust power solution for equipment operating in harsh environments.

Package and Reliability

This regulator is offered in a 16-pin HTSSOP package with PowerPAD™ for enhanced thermal performance. The LM43601AQPWPRQ1 is also supported by Texas Instruments' comprehensive reliability testing, ensuring performance and quality for the most demanding applications.

With its combination of wide input voltage range, high efficiency, and automotive-grade reliability, the LM43601AQPWPRQ1 from Texas Instruments stands out as a premier choice for your power management needs.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
ON Semiconductor
IC REG BUCK ADJ 10A 35PQFN
Lowest to $10.8241
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3154 $51.7848
29+ $3.5408 $102.6832
44+ $3.4302 $150.9288
61+ $3.3195 $202.4895
78+ $3.2089 $250.2942
105+ $2.8769 $302.0745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess