EN
  • EN
  • DE

LM43603DSUR

Part No LM43603DSUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 16SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 16-VFDFN Exposed Pad
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount, Wettable Flank
Package 16-VFDFN Exposed Pad
Case / Package 16-SON (4x5)
Family Name LM43603
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51302-6, 296-51302-2, 296-51302-1, LM43603DSUR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923212-LM43603DSUR
Ultra Librarian 3D Model Ultra Librarian LM43603DSUR CAD Model

Description

The LM43603DSUR is a highly efficient, versatile, and robust power solution from Texas Instruments, designed to meet a wide range of application requirements. This synchronous step-down voltage regulator offers an input voltage range from 3.5V to 36V, making it suitable for a variety of industrial, automotive, and consumer electronics applications.

Key Features:

  • Wide Input Voltage Range: With an operating range from 3.5V to 36V, the LM43603DSUR can accommodate a broad spectrum of power supplies, including those found in automotive and industrial environments.
  • High Efficiency: The synchronous step-down design ensures high efficiency, which is critical for energy-saving applications and for maintaining low thermal profiles in space-constrained designs.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 30V to cater to various downstream components, providing a flexible power solution for a multitude of circuits.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop compensation, ensuring stable operation under a wide range of conditions.
  • Thermal Shutdown: The device includes thermal shutdown protection, safeguarding the regulator and downstream components from damage due to excessive heat.
  • Frequency Synchronization: It allows synchronization to an external clock to manage electromagnetic interference (EMI) across multiple devices.

Applications:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Consumer electronics
  • Telecommunications equipment

The LM43603DSUR is offered in a small VSON package, which is ideal for space-constrained applications. Its robust design includes cycle-by-cycle current limit, short-circuit protection, and an internally compensated voltage mode control loop, all of which contribute to a reliable and simplified design process. Whether you're designing power supplies for automotive, industrial, or consumer applications, the LM43603DSUR provides a compact, efficient, and reliable solution that can help to reduce the overall bill of materials and improve system performance.

Note: For detailed technical specifications, application circuits, and layout guidelines, please refer to the LM43603DSUR datasheet available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1033 $53.3429
30+ $3.3668 $101.0040
46+ $3.2616 $150.0336
64+ $3.1564 $202.0096
82+ $3.0512 $250.1984
110+ $2.7355 $300.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,288 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess